ABB AB Cable Id Markers; Marker Type Abb Thomas & Betts WM-BW5

Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Abb Thomas & Betts - 46F5972 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Abb Thomas & Betts
46F5972
Cable Id Markers; Marker Type Abb Thomas & Betts 46F5972
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 46F5972
Product Name Cable Id Markers; Marker Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details