ABB AB Markers WM-BW3

Description
WIRE MKR BK-VNYL SELF LAM-1X6-QT
Request a Quote Datasheet
Description
WIRE MKR BK-VNYL SELF LAM-1X6-QT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 6308-WM-BW3-ND - DigiKey
Thief River Falls, MN, United States
WIRE MKR BK-VNYL SELF LAM-1X6-QT

WIRE MKR BK-VNYL SELF LAM-1X6-QT

Buy Now Datasheet
Wire Marker Book, Self Lam, Write On, 1, Vinyl, White; Marker Type Abb Thomas & Betts - 67T2148 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Book, Self Lam, Write On, 1, Vinyl, White; Marker Type Abb Thomas & Betts
67T2148
Wire Marker Book, Self Lam, Write On, 1, Vinyl, White; Marker Type Abb Thomas & Betts 67T2148
WIRE MARKER BOOK, SELF LAM, WRITE ON, 1", VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:-; For Use With:Cable & Wire RoHS Compliant: Yes

WIRE MARKER BOOK, SELF LAM, WRITE ON, 1", VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:-; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 6308-WM-BW3-ND 67T2148
Product Name Markers Wire Marker Book, Self Lam, Write On, 1, Vinyl, White; Marker Type Abb Thomas & Betts
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details