ABB AB Markers WM-A-Z

Description
STD WMC VIN CLOTH 10EA A-Z 0-15
Request a Quote Datasheet
Description
STD WMC VIN CLOTH 10EA A-Z 0-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 6308-WM-A-Z-ND - DigiKey
Thief River Falls, MN, United States
STD WMC VIN CLOTH 10EA A-Z 0-15

STD WMC VIN CLOTH 10EA A-Z 0-15

Buy Now Datasheet
Cable Id Markers; Marker Type Abb Thomas & Betts - 46F5981 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Abb Thomas & Betts
46F5981
Cable Id Markers; Marker Type Abb Thomas & Betts 46F5981
CABLE ID MARKERS; Marker Type:Pre Printed; Legend:A to Z / 0 to 15 / + / -; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Pre Printed; Legend:A to Z / 0 to 15 / + / -; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: Yes

Supplier's Site Datasheet
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 10 - 70093012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 10
70093012
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 10 70093012
Wire Marker Books, WBC Vinyl Cloth Material, Tab Design, 3 in. x 5 in. Size Pocket pack wire marker books are easy to carry, easy to use. Material is an all purpose vinyl coated cloth tape designed to resist abrasion, oil, water and dirt. Books are 3" × 5.5" — pocket size — 10 pages per book. Pocket pack wire marker books are easy to carry, easy to use. The material is an all purpose vinyl coated cloth tape exclusively designed to resist abrasion, oil, water and dirt.

Wire Marker Books, WBC Vinyl Cloth Material, Tab Design, 3 in. x 5 in. Size
Pocket pack wire marker books are easy to carry, easy to use. Material is an all purpose vinyl coated cloth tape designed to resist abrasion, oil, water and dirt. Books are 3" × 5.5" — pocket size — 10 pages per book.
Pocket pack wire marker books are easy to carry, easy to use. The material is an all purpose vinyl coated cloth tape exclusively designed to resist abrasion, oil, water and dirt.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 6308-WM-A-Z-ND 46F5981 70093012
Product Name Markers Cable Id Markers; Marker Type Abb Thomas & Betts Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 10
Material Vinyl Cloth PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details