Thomas & Betts Corporation Markers WM-123

Description
WRE MKR BK-3X5 VNYL CLTH L1-3-15
Request a Quote Datasheet
Description
WRE MKR BK-3X5 VNYL CLTH L1-3-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 6308-WM-123-ND - DigiKey
Thief River Falls, MN, United States
WRE MKR BK-3X5 VNYL CLTH L1-3-15

WRE MKR BK-3X5 VNYL CLTH L1-3-15

Buy Now Datasheet
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 150 - 70093013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 150
70093013
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 150 70093013
Wire Marker Books, WBC Vinyl Cloth Material, Tab Design, 3 in. x 5 in. Size Pocket pack wire marker books are easy to carry, easy to use. Material is an all purpose vinyl coated cloth tape designed to resist abrasion, oil, water and dirt. Books are 3" × 5.5" — pocket size — 10 pages per book. Pocket pack wire marker books are easy to carry, easy to use. The material is an all purpose vinyl coated cloth tape exclusively designed to resist abrasion, oil, water and dirt.

Wire Marker Books, WBC Vinyl Cloth Material, Tab Design, 3 in. x 5 in. Size
Pocket pack wire marker books are easy to carry, easy to use. Material is an all purpose vinyl coated cloth tape designed to resist abrasion, oil, water and dirt. Books are 3" × 5.5" — pocket size — 10 pages per book.
Pocket pack wire marker books are easy to carry, easy to use. The material is an all purpose vinyl coated cloth tape exclusively designed to resist abrasion, oil, water and dirt.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 6308-WM-123-ND 70093013
Product Name Markers Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 150
Material Vinyl Cloth PVC
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 5614-61742810-ND - DigiKey
Specs
Material Polypropylene (PP)
Operating Temperature -18 to 90 C (-0 to 194 F)
View Details