ABB AB Markers WM-0-9M

Description
WIRE MKR BK-3X5 VNYL CLTH L0-9-Q
Request a Quote Datasheet
Description
WIRE MKR BK-3X5 VNYL CLTH L0-9-Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 6308-WM-0-9M-ND - DigiKey
Thief River Falls, MN, United States
WIRE MKR BK-3X5 VNYL CLTH L0-9-Q

WIRE MKR BK-3X5 VNYL CLTH L0-9-Q

Buy Now Datasheet
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 46 - 70093009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 46
70093009
Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 46 70093009
Wire Marker Books, WBC Vinyl Cloth Material, Tab Design, 3 in. x 5 in. Size Pocket pack wire marker books are easy to carry, easy to use. Material is an all purpose vinyl coated cloth tape designed to resist abrasion, oil, water and dirt. Books are 3" × 5.5" — pocket size — 10 pages per book. Pocket pack wire marker books are easy to carry, easy to use. The material is an all purpose vinyl coated cloth tape exclusively designed to resist abrasion, oil, water and dirt.

Wire Marker Books, WBC Vinyl Cloth Material, Tab Design, 3 in. x 5 in. Size
Pocket pack wire marker books are easy to carry, easy to use. Material is an all purpose vinyl coated cloth tape designed to resist abrasion, oil, water and dirt. Books are 3" × 5.5" — pocket size — 10 pages per book.
Pocket pack wire marker books are easy to carry, easy to use. The material is an all purpose vinyl coated cloth tape exclusively designed to resist abrasion, oil, water and dirt.

Supplier's Site
Cable Id Markers; Marker Type Abb Thomas & Betts - 46F5979 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Abb Thomas & Betts
46F5979
Cable Id Markers; Marker Type Abb Thomas & Betts 46F5979
CABLE ID MARKERS; Marker Type:Pre Printed; Legend:1 to 9; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Pre Printed; Legend:1 to 9; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 6308-WM-0-9M-ND 70093009 46F5979
Product Name Markers Book, Wire Marker; WBC Vinyl Cloth; Tab; 3 x 5 in.; Pocket Pack Wire; 46 Cable Id Markers; Marker Type Abb Thomas & Betts
Material Vinyl Cloth PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-34 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details