ABB AB Wire Marker, Laser Print, Polyester; Marker Type Abb Thomas & Betts WLP-2300

Description
WIRE MARKER, LASER PRINT, POLYESTER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 76.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, LASER PRINT, POLYESTER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 76.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Laser Print, Polyester; Marker Type Abb Thomas & Betts - 97C8614 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Laser Print, Polyester; Marker Type Abb Thomas & Betts
97C8614
Wire Marker, Laser Print, Polyester; Marker Type Abb Thomas & Betts 97C8614
WIRE MARKER, LASER PRINT, POLYESTER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 76.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:-; Product Range:- RoHS Compliant: Yes

WIRE MARKER, LASER PRINT, POLYESTER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 76.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 97C8614
Product Name Wire Marker, Laser Print, Polyester; Marker Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Markers - 0830213-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Polycarbonate
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details