ABB AB Cable Id Markers; Marker Type Abb Thomas & Betts WLP-1300

Description
CABLE ID MARKERS; Marker Type:-; Legend:-; Marker Dimensions:25.4mm x 76.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS; Marker Type:-; Legend:-; Marker Dimensions:25.4mm x 76.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Abb Thomas & Betts - 16F1177 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Abb Thomas & Betts
16F1177
Cable Id Markers; Marker Type Abb Thomas & Betts 16F1177
CABLE ID MARKERS; Marker Type:-; Legend:-; Marker Dimensions:25.4mm x 76.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:-; Legend:-; Marker Dimensions:25.4mm x 76.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 16F1177
Product Name Cable Id Markers; Marker Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details