ABB AB Cable Id Markers; Marker Type Abb Thomas & Betts WLP-1112

Description
CABLE ID MARKERS; Marker Type:-; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS; Marker Type:-; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Abb Thomas & Betts - 16F1175 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Abb Thomas & Betts
16F1175
Cable Id Markers; Marker Type Abb Thomas & Betts 16F1175
CABLE ID MARKERS; Marker Type:-; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:-; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 16F1175
Product Name Cable Id Markers; Marker Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details