ABB AB Labels; Marker Type Abb Thomas & Betts WES-2214

Description
LABELS; Marker Type:-; Legend:-; Marker Dimensions:50.8mm x 57.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: No
Datasheet
Description
LABELS; Marker Type:-; Legend:-; Marker Dimensions:50.8mm x 57.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels; Marker Type Abb Thomas & Betts - 87F995 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Marker Type Abb Thomas & Betts
87F995
Labels; Marker Type Abb Thomas & Betts 87F995
LABELS; Marker Type:-; Legend:-; Marker Dimensions:50.8mm x 57.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: No

LABELS; Marker Type:-; Legend:-; Marker Dimensions:50.8mm x 57.2mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 87F995
Product Name Labels; Marker Type Abb Thomas & Betts
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 5614-61742822-ND - DigiKey
Specs
Material Polyethylene (PE)
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details