ABB AB Labels, Printable Self Lam, 50.8Mm W, White, Pk25; Marker Type Abb Thomas & Betts WES-2112

Description
LABELS, PRINTABLE SELF LAM, 50.8MM W, WHITE, PK25; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:White RoHS Compliant: No
Datasheet
Description
LABELS, PRINTABLE SELF LAM, 50.8MM W, WHITE, PK25; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Printable Self Lam, 50.8Mm W, White, Pk25; Marker Type Abb Thomas & Betts - 87F992 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Printable Self Lam, 50.8Mm W, White, Pk25; Marker Type Abb Thomas & Betts
87F992
Labels, Printable Self Lam, 50.8Mm W, White, Pk25; Marker Type Abb Thomas & Betts 87F992
LABELS, PRINTABLE SELF LAM, 50.8MM W, WHITE, PK25; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:White RoHS Compliant: No

LABELS, PRINTABLE SELF LAM, 50.8MM W, WHITE, PK25; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Label Colour:White RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 87F992
Product Name Labels, Printable Self Lam, 50.8Mm W, White, Pk25; Marker Type Abb Thomas & Betts
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details