ABB AB Marker/labels, Self Lam, 1w X 1.5 H, Poly, White; Marker Type Abb Thomas & Betts WES-1112

Description
MARKER/LABELS, SELF LAM, 1"W X 1.5 H, POLY, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MARKER/LABELS, SELF LAM, 1"W X 1.5 H, POLY, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marker/labels, Self Lam, 1w X 1.5 H, Poly, White; Marker Type Abb Thomas & Betts - 65T6703 - Newark, An Avnet Company
Chicago, IL, United States
Marker/labels, Self Lam, 1w X 1.5 H, Poly, White; Marker Type Abb Thomas & Betts
65T6703
Marker/labels, Self Lam, 1w X 1.5 H, Poly, White; Marker Type Abb Thomas & Betts 65T6703
MARKER/LABELS, SELF LAM, 1"W X 1.5 H, POLY, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

MARKER/LABELS, SELF LAM, 1"W X 1.5 H, POLY, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65T6703
Product Name Marker/labels, Self Lam, 1w X 1.5 H, Poly, White; Marker Type Abb Thomas & Betts
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-137 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details