Thomas & Betts Corporation Cable Ties and Zip Ties TYZ525M

Description
CBL TIE 50LB 7IN AQUAMARINE ETFE
Request a Quote Datasheet
Description
CBL TIE 50LB 7IN AQUAMARINE ETFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYZ525M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYZ525M-ND
Cable Ties and Zip Ties 6308-TYZ525M-ND
CBL TIE 50LB 7IN AQUAMARINE ETFE

CBL TIE 50LB 7IN AQUAMARINE ETFE

Buy Now Datasheet
Cable Tie, 7.31In L, Aqua, Strength 50Lbs; Cable Tie Material Abb Thomas & Betts - 94F6328 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 7.31In L, Aqua, Strength 50Lbs; Cable Tie Material Abb Thomas & Betts
94F6328
Cable Tie, 7.31In L, Aqua, Strength 50Lbs; Cable Tie Material Abb Thomas & Betts 94F6328
CABLE TIE, 7.31IN L, AQUA, STRENGTH 50LBS; Cable Tie Material:Fluoropolym er; Cable Tie Length:185.67mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Aqua RoHS Compliant: Yes

CABLE TIE, 7.31IN L, AQUA, STRENGTH 50LBS; Cable Tie Material:Fluoropolymer; Cable Tie Length:185.67mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Aqua RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYZ525M-ND 94F6328
Product Name Cable Ties and Zip Ties Cable Tie, 7.31In L, Aqua, Strength 50Lbs; Cable Tie Material Abb Thomas & Betts
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-018 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details