ABB AB Cable Ties TYZ27M

Description
Thomas & Betts 7TAG009620R0004 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009620R0004 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531069
Cable Ties 2531069
Thomas & Betts 7TAG009620R0004 Cable Tie

Thomas & Betts 7TAG009620R0004 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TYZ27M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYZ27M-ND
Cable Ties and Zip Ties 6308-TYZ27M-ND
CABLE TIE 120LB 13IN AQUAMARIN E

CABLE TIE 120LB 13IN AQUAMARIN E

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 98F3602 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
98F3602
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 98F3602
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Fluoropolym er; Cable Tie Length:339.85mm; Cable Tie Width:7.66mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Body Material:Fluorpolyme r RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Fluoropolymer; Cable Tie Length:339.85mm; Cable Tie Width:7.66mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Body Material:Fluorpolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2531069 6308-TYZ27M-ND 98F3602
Product Name Cable Ties Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Material Fluoropolymer Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details