ABB AB Cable Ties and Zip Ties TYZ25M

Description
CABLE TIE 50LB 7IN AQUAMARINE ET
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN AQUAMARINE ET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYZ25M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYZ25M-ND
Cable Ties and Zip Ties 6308-TYZ25M-ND
CABLE TIE 50LB 7IN AQUAMARINE ET

CABLE TIE 50LB 7IN AQUAMARINE ET

Buy Now Datasheet
Cable Tie; Fluoropolymer; 7.31 in. L; 0.184 in. W; 50 lbs.; Aqua; UL Cert - 70091780 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Fluoropolymer; 7.31 in. L; 0.184 in. W; 50 lbs.; Aqua; UL Cert
70091780
Cable Tie; Fluoropolymer; 7.31 in. L; 0.184 in. W; 50 lbs.; Aqua; UL Cert 70091780
High Radiation Resistance and Temperature Stability to 302°F Excellent Resistance to Ultra-Violet Light

  • High Radiation Resistance and Temperature Stability to 302°F
  • Excellent Resistance to Ultra-Violet Light
Supplier's Site
Cable Tie, Fluoropolymer, 7, Aqua, 50Lbs, Pk1000; Cable Tie Material Abb Thomas & Betts - 03P0893 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Fluoropolymer, 7, Aqua, 50Lbs, Pk1000; Cable Tie Material Abb Thomas & Betts
03P0893
Cable Tie, Fluoropolymer, 7, Aqua, 50Lbs, Pk1000; Cable Tie Material Abb Thomas & Betts 03P0893
CABLE TIE, FLUOROPOLYMER, 7", AQUA, 50LBS, PK1000; Cable Tie Material:Fluoropolym er; Cable Tie Length:185.67mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Colour:Aqua RoHS Compliant: Yes

CABLE TIE, FLUOROPOLYMER, 7", AQUA, 50LBS, PK1000; Cable Tie Material:Fluoropolymer; Cable Tie Length:185.67mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Colour:Aqua RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TYZ25M-ND 70091780 03P0893
Product Name Cable Ties and Zip Ties Cable Tie; Fluoropolymer; 7.31 in. L; 0.184 in. W; 50 lbs.; Aqua; UL Cert Cable Tie, Fluoropolymer, 7, Aqua, 50Lbs, Pk1000; Cable Tie Material Abb Thomas & Betts
Material Ethylenterafluorineethylene (ETFE) Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details