ABB AB Cable Ties TYZ23M

Description
Thomas & Betts 7TAG009620R0000 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009620R0000 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531067
Cable Ties 2531067
Thomas & Betts 7TAG009620R0000 Cable Tie

Thomas & Betts 7TAG009620R0000 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TYZ23M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYZ23M-ND
Cable Ties and Zip Ties 6308-TYZ23M-ND
CABLE TIE 18LB 4IN AQUAMARINE ET

CABLE TIE 18LB 4IN AQUAMARINE ET

Buy Now Datasheet
Cable Ties, 4In L, Strength 18Lbs, Aqua; Cable Tie Material Abb Thomas & Betts - 96B0328 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 4In L, Strength 18Lbs, Aqua; Cable Tie Material Abb Thomas & Betts
96B0328
Cable Ties, 4In L, Strength 18Lbs, Aqua; Cable Tie Material Abb Thomas & Betts 96B0328
CABLE TIES, 4IN L, STRENGTH 18LBS, AQUA; Cable Tie Material:Fluoropolym er; Cable Tie Length:91.95mm; Cable Tie Width:2.31mm; Cable Bundle Diameter Max:15.88mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Aqua RoHS Compliant: Yes

CABLE TIES, 4IN L, STRENGTH 18LBS, AQUA; Cable Tie Material:Fluoropolymer; Cable Tie Length:91.95mm; Cable Tie Width:2.31mm; Cable Bundle Diameter Max:15.88mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Aqua RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Fluoropolymer; 3.62 in. L; 0.091 in. W; 18 lbs.; Aqua; UL Cert - 70091779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Fluoropolymer; 3.62 in. L; 0.091 in. W; 18 lbs.; Aqua; UL Cert
70091779
Cable Tie; Fluoropolymer; 3.62 in. L; 0.091 in. W; 18 lbs.; Aqua; UL Cert 70091779
Cable Ties, 18 lbs. Tensile Strength UL Recognized High Radiation Resistance and Temperature Stability to 302°F Excellent Resistance to Ultra-Violet Light

Cable Ties, 18 lbs. Tensile Strength

  • UL Recognized
  • High Radiation Resistance and Temperature Stability to 302°F
  • Excellent Resistance to Ultra-Violet Light
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2531067 6308-TYZ23M-ND 96B0328 70091779
Product Name Cable Ties Cable Ties and Zip Ties Cable Ties, 4In L, Strength 18Lbs, Aqua; Cable Tie Material Abb Thomas & Betts Cable Tie; Fluoropolymer; 3.62 in. L; 0.091 in. W; 18 lbs.; Aqua; UL Cert
Material Fluoropolymer Ethylenterafluorineethylene (ETFE) Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details