Thomas & Betts Corporation Cables, Wires Fiber Optic Cables - TYT28MX TYT28MX

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106106-TYT28MX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106106-TYT28MX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TYT28MX - TYT28MX - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TYT28MX
TYT28MX
Cables, Wires Fiber Optic Cables - TYT28MX TYT28MX
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106106-TYT28MX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Non-Compliant

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106106-TYT28MX
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TYT28MX
Product Name Cables, Wires Fiber Optic Cables - TYT28MX
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details