ABB AB Cable Ties and Zip Ties TYS6-280C

Description
CBL TIE 316 SST .27X6IN MULTI-LO
Request a Quote Datasheet
Description
CBL TIE 316 SST .27X6IN MULTI-LO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYS6-280C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYS6-280C-ND
Cable Ties and Zip Ties 6308-TYS6-280C-ND
CBL TIE 316 SST .27X6IN MULTI-LO

CBL TIE 316 SST .27X6IN MULTI-LO

Buy Now Datasheet
Cable Tie, 150Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts - 76H2837 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts
76H2837
Cable Tie, 150Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts 76H2837
CABLE TIE, 150MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel / Nylon 11; Cable Tie Length:150mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Multi Lock; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 150MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel / Nylon 11; Cable Tie Length:150mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Multi Lock; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYS6-280C-ND 76H2837
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Ties - 171353-7 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 14.37 inch (365 mm)
View Details