ABB AB Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts TYR-505

Description
CABLE TIE, 190.5MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 190.5MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts - 99F7327 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
99F7327
Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts 99F7327
CABLE TIE, 190.5MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 190.5MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 99F7327
Product Name Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
Length 7.5 inch (191 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers