ABB AB Cable Ties and Zip Ties TYM5412X

Description
CABLE TIE 200LB 12 UV NYL 12 BRZ
Request a Quote Datasheet
Description
CABLE TIE 200LB 12 UV NYL 12 BRZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYM5412X-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYM5412X-ND
Cable Ties and Zip Ties 6308-TYM5412X-ND
CABLE TIE 200LB 12 UV NYL 12 BRZ

CABLE TIE 200LB 12 UV NYL 12 BRZ

Buy Now Datasheet
Cable Tie, 304.8Mm, Nylon 12, 200Lb; Cable Tie Material Abb Thomas & Betts - 01E9182 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 304.8Mm, Nylon 12, 200Lb; Cable Tie Material Abb Thomas & Betts
01E9182
Cable Tie, 304.8Mm, Nylon 12, 200Lb; Cable Tie Material Abb Thomas & Betts 01E9182
CABLE TIE, 304.8MM, NYLON 12, 200LB; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:

CABLE TIE, 304.8MM, NYLON 12, 200LB; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:304.8mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYM5412X-ND 01E9182
Product Name Cable Ties and Zip Ties Cable Tie, 304.8Mm, Nylon 12, 200Lb; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details