Thomas & Betts Corporation Cable Ties and Zip Ties TYHT25M

Description
CABLE TIE 50LB 7IN OLIV NYL HI T
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN OLIV NYL HI T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYHT25M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYHT25M-ND
Cable Ties and Zip Ties 6308-TYHT25M-ND
CABLE TIE 50LB 7IN OLIV NYL HI T

CABLE TIE 50LB 7IN OLIV NYL HI T

Buy Now Datasheet
Cable Ties, Hi-Temp, 186Mm L, Nylon, Lt Green, 50Lb; Cable Tie Material Abb Thomas & Betts - 48K5631 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Hi-Temp, 186Mm L, Nylon, Lt Green, 50Lb; Cable Tie Material Abb Thomas & Betts
48K5631
Cable Ties, Hi-Temp, 186Mm L, Nylon, Lt Green, 50Lb; Cable Tie Material Abb Thomas & Betts 48K5631
CABLE TIES, HI-TEMP, 186MM L, NYLON, LT GREEN, 50LB; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:185.67mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIES, HI-TEMP, 186MM L, NYLON, LT GREEN, 50LB; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:185.67mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
High Temperature Light Green Nylon Cable Tie 7.31 length 50lb tensile - 70092117 - Allied Electronics, Inc.
Fort Worth, TX, USA
High Temperature Light Green Nylon Cable Tie 7.31 length 50lb tensile
70092117
High Temperature Light Green Nylon Cable Tie 7.31 length 50lb tensile 70092117
An oval head on every original Ty-Rap Cable Tie provides a smooth, low profile look and offers unlimited tensioning range for a perfect fit. Made of extra high temperature nylon, these cable ties are rated up to 302° F while still quicker to install and less expensive than metallic fasteners, lacing cord or tape. Light Green Nylon

An oval head on every original Ty-Rap Cable Tie provides a smooth, low profile look and offers unlimited tensioning range for a perfect fit. Made of extra high temperature nylon, these cable ties are rated up to 302° F while still quicker to install and less expensive than metallic fasteners, lacing cord or tape.

  • Light Green Nylon
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TYHT25M-ND 48K5631 70092117
Product Name Cable Ties and Zip Ties Cable Ties, Hi-Temp, 186Mm L, Nylon, Lt Green, 50Lb; Cable Tie Material Abb Thomas & Betts High Temperature Light Green Nylon Cable Tie 7.31 length 50lb tensile
Color Olive Light Green
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-2530591-2 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details