Thomas & Betts Corporation Cable Ties and Zip Ties TYHT23M

Description
CABLE TIE 18LB 4IN OLIV NYL HI T
Request a Quote Datasheet
Description
CABLE TIE 18LB 4IN OLIV NYL HI T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYHT23M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYHT23M-ND
Cable Ties and Zip Ties 6308-TYHT23M-ND
CABLE TIE 18LB 4IN OLIV NYL HI T

CABLE TIE 18LB 4IN OLIV NYL HI T

Buy Now Datasheet
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts - 48K5630 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts
48K5630
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts 48K5630
TY-RAP EXTRA HIGH TEMPERATURE CABLE TIE; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:91.95mm; Cable Tie Width:2.36mm; Cable Bundle Diameter Max:15.875mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP EXTRA HIGH TEMPERATURE CABLE TIE; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:91.95mm; Cable Tie Width:2.36mm; Cable Bundle Diameter Max:15.875mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYHT23M-ND 48K5630
Product Name Cable Ties and Zip Ties Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details