ABB AB Cable Ties and Zip Ties TYC27MX

Description
CABLE TIE 85LB 13IN UV BLK NYLON
Request a Quote Datasheet
Description
CABLE TIE 85LB 13IN UV BLK NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYC27MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYC27MX-ND
Cable Ties and Zip Ties 6308-TYC27MX-ND
CABLE TIE 85LB 13IN UV BLK NYLON

CABLE TIE 85LB 13IN UV BLK NYLON

Buy Now Datasheet
Cable Ties - 2532518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2532518
Cable Ties 2532518
Thomas & Betts 7TCG009580R0003 Cable Tie

Thomas & Betts 7TCG009580R0003 Cable Tie

Supplier's Site
Cable Tie, 330.2Mm, Nylon 12, 85Lb; Cable Tie Material Abb Thomas & Betts - 73H3807 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 330.2Mm, Nylon 12, 85Lb; Cable Tie Material Abb Thomas & Betts
73H3807
Cable Tie, 330.2Mm, Nylon 12, 85Lb; Cable Tie Material Abb Thomas & Betts 73H3807
CABLE TIE, 330.2MM, NYLON 12, 85LB; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:330.2mm; Cable Tie Width:6.858mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Weather Resistant; Product Range:Ty Rap Series

CABLE TIE, 330.2MM, NYLON 12, 85LB; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:330.2mm; Cable Tie Width:6.858mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Weather Resistant; Product Range:Ty Rap Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TYC27MX-ND 2532518 73H3807
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 330.2Mm, Nylon 12, 85Lb; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-018 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details