ABB AB Cable Ties and Zip Ties TYB25MX

Description
CABLE TIE 50LB 7IN UV BLK NYL WK
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN UV BLK NYL WK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYB25MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYB25MX-ND
Cable Ties and Zip Ties 6308-TYB25MX-ND
CABLE TIE 50LB 7IN UV BLK NYL WK

CABLE TIE 50LB 7IN UV BLK NYL WK

Buy Now Datasheet
Cable Tie, Ty-Rap, Blk, 186Mm Pk1K; Cable Tie Material Abb Thomas & Betts - 01M9347 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Blk, 186Mm Pk1K; Cable Tie Material Abb Thomas & Betts
01M9347
Cable Tie, Ty-Rap, Blk, 186Mm Pk1K; Cable Tie Material Abb Thomas & Betts 01M9347
CABLE TIE, TY-RAP, BLK, 186MM PK1K; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:220N; Cable Tie RoHS Compliant: Yes

CABLE TIE, TY-RAP, BLK, 186MM PK1K; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:186mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:220N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYB25MX-ND 01M9347
Product Name Cable Ties and Zip Ties Cable Tie, Ty-Rap, Blk, 186Mm Pk1K; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details