Thomas & Betts Corporation Cable Ties and Zip Ties TYB23M

Description
CABLE TIE 18LB 4IN NAT NYLON WKB
Request a Quote Datasheet
Description
CABLE TIE 18LB 4IN NAT NYLON WKB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYB23M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYB23M-ND
Cable Ties and Zip Ties 6308-TYB23M-ND
CABLE TIE 18LB 4IN NAT NYLON WKB

CABLE TIE 18LB 4IN NAT NYLON WKB

Buy Now Datasheet
Cable Tie, 92Mm, Polyamide 6.6, Pk1000; Cable Tie Material Abb Thomas & Betts - 01M9342 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 92Mm, Polyamide 6.6, Pk1000; Cable Tie Material Abb Thomas & Betts
01M9342
Cable Tie, 92Mm, Polyamide 6.6, Pk1000; Cable Tie Material Abb Thomas & Betts 01M9342
CABLE TIE, 92MM, POLYAMIDE 6.6, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

CABLE TIE, 92MM, POLYAMIDE 6.6, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYB23M-ND 01M9342
Product Name Cable Ties and Zip Ties Cable Tie, 92Mm, Polyamide 6.6, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details