ABB AB Cable Ties and Zip Ties TY553M

Description
CBL TIE 18LB 8IN NAT NYL ID MRKP
Request a Quote Datasheet
Description
CBL TIE 18LB 8IN NAT NYL ID MRKP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY553M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY553M-ND
Cable Ties and Zip Ties 6308-TY553M-ND
CBL TIE 18LB 8IN NAT NYL ID MRKP

CBL TIE 18LB 8IN NAT NYL ID MRKP

Buy Now Datasheet
Cable Ties - 2531024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531024
Cable Ties 2531024
Thomas & Betts 7TAG009510R0069 Cable Tie

Thomas & Betts 7TAG009510R0069 Cable Tie

Supplier's Site
Cable Tie, Nylon 6.6, 4, Natural, Pk100; Cable Tie Material Abb Thomas & Betts - 40K2134 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon 6.6, 4, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
40K2134
Cable Tie, Nylon 6.6, 4, Natural, Pk100; Cable Tie Material Abb Thomas & Betts 40K2134
CABLE TIE, NYLON 6.6, 4", NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:23.622mm; Cable Bundle Diameter Max:15.875mm; Cable Tie Type:Identification RoHS Compliant: Yes

CABLE TIE, NYLON 6.6, 4", NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:23.622mm; Cable Bundle Diameter Max:15.875mm; Cable Tie Type:Identification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY553M-ND 2531024 40K2134
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, Nylon 6.6, 4, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers