ABB AB Cable Ties and Zip Ties TY546M

Description
CABLE TIE 50LB 7IN NAT NYL ID MK
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN NAT NYL ID MK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY546M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY546M-ND
Cable Ties and Zip Ties 6308-TY546M-ND
CABLE TIE 50LB 7IN NAT NYL ID MK

CABLE TIE 50LB 7IN NAT NYL ID MK

Buy Now Datasheet
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2663 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2663
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2663
TY-RAP IDENTIFICATION CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180.34mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Identification; Product Range:-; Colour:Natural RoHS Compliant: Yes

TY-RAP IDENTIFICATION CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180.34mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Identification; Product Range:-; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY546M-ND 31F2663
Product Name Cable Ties and Zip Ties Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details