TE Connectivity Cable Ties 4-2530591-2

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.874 INCH ] Product Thickness : 1.15 MM  [.045 INCH ] Product Width : 3.6 MM  [.142 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 40.04 Tensile Strength (NEWT) : 178.542
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.874 INCH ] Product Thickness : 1.15 MM  [.045 INCH ] Product Width : 3.6 MM  [.142 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 40.04 Tensile Strength (NEWT) : 178.542
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-2530591-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-2530591-2
Cable Ties 4-2530591-2
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.874 INCH ] Product Thickness : 1.15 MM  [.045 INCH ] Product Width : 3.6 MM  [.142 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 40.04 Tensile Strength (NEWT) : 178.542

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6.6

Dimensions


  • Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ]
  • Product Length : 200 MM  [7.874 INCH ]
  • Product Thickness : 1.15 MM  [.045 INCH ]
  • Product Width : 3.6 MM  [.142 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 40.04
  • Tensile Strength (NEWT) : 178.542
Buy Now Datasheet
Cable Ties and Zip Ties - 484-4-2530591-2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
484-4-2530591-2-ND
Cable Ties and Zip Ties 484-4-2530591-2-ND
CABLE TY 200 X 3.6 S BK UVB C

CABLE TY 200 X 3.6 S BK UVB C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-2530591-2 484-4-2530591-2-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-254 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - EN3742-226 - TE Connectivity
Specs
Material Stainless Steel
Length 15.75 inch (400 mm)
View Details
Cable Ties - 4-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
2 suppliers