ABB AB Cable Ties and Zip Ties TY5409

Description
CBL TIE 200LB 19IN BLK NYL REL L
Request a Quote Datasheet
Description
CBL TIE 200LB 19IN BLK NYL REL L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5409-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5409-ND
Cable Ties and Zip Ties 6308-TY5409-ND
CBL TIE 200LB 19IN BLK NYL REL L

CBL TIE 200LB 19IN BLK NYL REL L

Buy Now Datasheet
Cable Tie, Lashing, Nylon, 482.6Mm L, 200Lb, Black; Cable Tie Material Abb Thomas & Betts - 34P2118 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Lashing, Nylon, 482.6Mm L, 200Lb, Black; Cable Tie Material Abb Thomas & Betts
34P2118
Cable Tie, Lashing, Nylon, 482.6Mm L, 200Lb, Black; Cable Tie Material Abb Thomas & Betts 34P2118
CABLE TIE, LASHING, NYLON, 482.6MM L, 200LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:482.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:120.65mm; Cable Tie Type:Heavy Duty; Colour:Black RoHS Compliant: Yes

CABLE TIE, LASHING, NYLON, 482.6MM L, 200LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:482.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:120.65mm; Cable Tie Type:Heavy Duty; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Strap, Lashing; Lashing Tie; 19 in.; 0.500 in.; TY Series - 70091849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strap, Lashing; Lashing Tie; 19 in.; 0.500 in.; TY Series
70091849
Strap, Lashing; Lashing Tie; 19 in.; 0.500 in.; TY Series 70091849
Nylon, Heavy Duty Lashing Tie Made from weather-resistant nylon, has good UV resistance

Nylon, Heavy Duty Lashing Tie
Made from weather-resistant nylon, has good UV resistance

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5409-ND 34P2118 70091849
Product Name Cable Ties and Zip Ties Cable Tie, Lashing, Nylon, 482.6Mm L, 200Lb, Black; Cable Tie Material Abb Thomas & Betts Strap, Lashing; Lashing Tie; 19 in.; 0.500 in.; TY Series
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details