Thomas & Betts Corporation Cable Ties and Zip Ties TY537MX

Description
CBL TIE 120LB 14IN BLK NYL MT HO
Request a Quote Datasheet
Description
CBL TIE 120LB 14IN BLK NYL MT HO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY537MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY537MX-ND
Cable Ties and Zip Ties 6308-TY537MX-ND
CBL TIE 120LB 14IN BLK NYL MT HO

CBL TIE 120LB 14IN BLK NYL MT HO

Buy Now Datasheet
Tie, Cable; Nylon 6/6 Weather Resistant; 13.9 in.; 0.301 in.; 3.5 in. (Max.) - 70091848 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Nylon 6/6 Weather Resistant; 13.9 in.; 0.301 in.; 3.5 in. (Max.)
70091848
Tie, Cable; Nylon 6/6 Weather Resistant; 13.9 in.; 0.301 in.; 3.5 in. (Max.) 70091848
13.9 in. Length, 0.301 in. Width, 120 lbs. Tensile Strength, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Cable tie, 13.9 " length, 0.301 " width, 120 lbs. tensile strength.

13.9 in. Length, 0.301 in. Width, 120 lbs. Tensile Strength, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.
Cable tie, 13.9 " length, 0.301 " width, 120 lbs. tensile strength.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 6308-TY537MX-ND 70091848
Product Name Cable Ties and Zip Ties Tie, Cable; Nylon 6/6 Weather Resistant; 13.9 in.; 0.301 in.; 3.5 in. (Max.)
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details