Thomas & Betts Corporation Cable Ties and Zip Ties TY537M

Description
CBL TIE 120LB 14IN NAT NYL MNTG
Request a Quote Datasheet
Description
CBL TIE 120LB 14IN NAT NYL MNTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY537M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY537M-ND
Cable Ties and Zip Ties 6308-TY537M-ND
CBL TIE 120LB 14IN NAT NYL MNTG

CBL TIE 120LB 14IN NAT NYL MNTG

Buy Now Datasheet
Tie, Cable; 13.9 in. (Body); 0.301 in. (Body); 3.5 in. (Max.) (Wire); 120 lbs. - 70092984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 13.9 in. (Body); 0.301 in. (Body); 3.5 in. (Max.) (Wire); 120 lbs.
70092984
Tie, Cable; 13.9 in. (Body); 0.301 in. (Body); 3.5 in. (Max.) (Wire); 120 lbs. 70092984
Screw Mount, Cable Ties 1.4 lbs. weight Cable tie with 13.9 " body length and 0.301 " body width.

Screw Mount, Cable Ties

  • 1.4 lbs. weight
    Cable tie with 13.9 " body length and 0.301 " body width.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 6308-TY537M-ND 70092984
Product Name Cable Ties and Zip Ties Tie, Cable; 13.9 in. (Body); 0.301 in. (Body); 3.5 in. (Max.) (Wire); 120 lbs.
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-199 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details