Thomas & Betts Corporation Cable Ties and Zip Ties TY535MX

Description
CABLE TIE 50LB 7.8IN BLK NYL MTG
Request a Quote Datasheet
Description
CABLE TIE 50LB 7.8IN BLK NYL MTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY535MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY535MX-ND
Cable Ties and Zip Ties 6308-TY535MX-ND
CABLE TIE 50LB 7.8IN BLK NYL MTG

CABLE TIE 50LB 7.8IN BLK NYL MTG

Buy Now Datasheet
Cable Tie, 7.8Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts - 94F6332 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 7.8Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
94F6332
Cable Tie, 7.8Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts 94F6332
CABLE TIE, 7.8INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:7.8"; Cable Tie Width:0.184"; Cable Bundle Diameter Max:1.75"; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series RoHS Compliant: Yes

CABLE TIE, 7.8INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:7.8"; Cable Tie Width:0.184"; Cable Bundle Diameter Max:1.75"; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; 7.8 in.; 0.184 in.; 1.750 in. (Max.); 50 lbs. - 70091845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 7.8 in.; 0.184 in.; 1.750 in. (Max.); 50 lbs.
70091845
Tie, Cable; 7.8 in.; 0.184 in.; 1.750 in. (Max.); 50 lbs. 70091845
7.8 in. Length, 0.184 in. Width, 50 lbs. Tensile Strength, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Cable tie with 7.8 " length, 0.184 " width, 50 lbs. tensile strength.

7.8 in. Length, 0.184 in. Width, 50 lbs. Tensile Strength, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.
Cable tie with 7.8 " length, 0.184 " width, 50 lbs. tensile strength.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY535MX-ND 94F6332 70091845
Product Name Cable Ties and Zip Ties Cable Tie, 7.8Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts Tie, Cable; 7.8 in.; 0.184 in.; 1.750 in. (Max.); 50 lbs.
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details