ABB AB Cable Ties and Zip Ties TY535M

Description
CBL TIE 50LB 8IN NAT NYL MNTG HO
Request a Quote Datasheet
Description
CBL TIE 50LB 8IN NAT NYL MNTG HO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY535M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY535M-ND
Cable Ties and Zip Ties 6308-TY535M-ND
CBL TIE 50LB 8IN NAT NYL MNTG HO

CBL TIE 50LB 8IN NAT NYL MNTG HO

Buy Now Datasheet
Cable Ties, Locking/#10 Mtg Hole, 198.12Mm L, Nylon, 50Lb; Cable Tie Material Abb Thomas & Betts - 31F2662 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Locking/#10 Mtg Hole, 198.12Mm L, Nylon, 50Lb; Cable Tie Material Abb Thomas & Betts
31F2662
Cable Ties, Locking/#10 Mtg Hole, 198.12Mm L, Nylon, 50Lb; Cable Tie Material Abb Thomas & Betts 31F2662
CABLE TIES, LOCKING/#10 MTG HOLE, 198.12MM L, NYLON, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:198mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Mounting Hole; Colour:Natural RoHS Compliant: Yes

CABLE TIES, LOCKING/#10 MTG HOLE, 198.12MM L, NYLON, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:198mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Mounting Hole; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; 7.8 in. (Body); 0.184 in. (Body); 1.750 in. (Max.) (Wire); 50 lbs. - 70092982 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 7.8 in. (Body); 0.184 in. (Body); 1.750 in. (Max.) (Wire); 50 lbs.
70092982
Tie, Cable; 7.8 in. (Body); 0.184 in. (Body); 1.750 in. (Max.) (Wire); 50 lbs. 70092982
Screw Mount, Cable Ties 1.4 lbs. weight Cable tie with 13.9 " body length and 0.301 " body width.

Screw Mount, Cable Ties

  • 1.4 lbs. weight
    Cable tie with 13.9 " body length and 0.301 " body width.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY535M-ND 31F2662 70092982
Product Name Cable Ties and Zip Ties Cable Ties, Locking/#10 Mtg Hole, 198.12Mm L, Nylon, 50Lb; Cable Tie Material Abb Thomas & Betts Tie, Cable; 7.8 in. (Body); 0.184 in. (Body); 1.750 in. (Max.) (Wire); 50 lbs.
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details