ABB AB Cable Ties and Zip Ties TY5354MX

Description
CBLTIE 50LB 14 UV BLK NO10 MTG H
Request a Quote Datasheet
Description
CBLTIE 50LB 14 UV BLK NO10 MTG H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5354MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5354MX-ND
Cable Ties and Zip Ties 6308-TY5354MX-ND
CBLTIE 50LB 14 UV BLK NO10 MTG H

CBLTIE 50LB 14 UV BLK NO10 MTG H

Buy Now Datasheet
Cable Tie, 14.6Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts - 76H3080 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 14.6Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
76H3080
Cable Tie, 14.6Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts 76H3080
CABLE TIE, 14.6INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:14.6"; Cable Tie Width:0.184"; Cable Bundle Diameter Max:4"; Cable Tie Type:Mounting Hole; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 14.6INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:14.6"; Cable Tie Width:0.184"; Cable Bundle Diameter Max:4"; Cable Tie Type:Mounting Hole; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY5354MX-ND 76H3080
Product Name Cable Ties and Zip Ties Cable Tie, 14.6Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details