Thomas & Betts Corporation Cable Ties and Zip Ties TY534MX

Description
CBL TIE 40LB 6IN BLACK NYL MTG H
Request a Quote Datasheet
Description
CBL TIE 40LB 6IN BLACK NYL MTG H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY534MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY534MX-ND
Cable Ties and Zip Ties 6308-TY534MX-ND
CBL TIE 40LB 6IN BLACK NYL MTG H

CBL TIE 40LB 6IN BLACK NYL MTG H

Buy Now Datasheet
Tie, Cable; 6 in.; 0.14 in.; 1.125 in. (Max.); 40 lbs. - 70091839 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 6 in.; 0.14 in.; 1.125 in. (Max.); 40 lbs.
70091839
Tie, Cable; 6 in.; 0.14 in.; 1.125 in. (Max.); 40 lbs. 70091839
6 in. Length, 0.140 in. Width, 40 lbs. Tensile Strength, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Cable tie with 6 " length, 0.140 " width, 40 lbs. tensile strength.

6 in. Length, 0.140 in. Width, 40 lbs. Tensile Strength, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.
Cable tie with 6 " length, 0.140 " width, 40 lbs. tensile strength.

Supplier's Site
Cable Tie, 6Inch, Nylon 6.6, 40Lb; Cable Tie Material Abb Thomas & Betts - 39C5476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 6Inch, Nylon 6.6, 40Lb; Cable Tie Material Abb Thomas & Betts
39C5476
Cable Tie, 6Inch, Nylon 6.6, 40Lb; Cable Tie Material Abb Thomas & Betts 39C5476
CABLE TIE, 6INCH, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:6"; Cable Tie Width:0.14"; Cable Bundle Diameter Max:1.125"; Cable Tie Type:Mounting Hole; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 6INCH, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:6"; Cable Tie Width:0.14"; Cable Bundle Diameter Max:1.125"; Cable Tie Type:Mounting Hole; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY534MX-ND 70091839 39C5476
Product Name Cable Ties and Zip Ties Tie, Cable; 6 in.; 0.14 in.; 1.125 in. (Max.); 40 lbs. Cable Tie, 6Inch, Nylon 6.6, 40Lb; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details