Thomas & Betts Corporation Cable Ties and Zip Ties TY534M

Description
CBL TIE 40LB 6IN NAT NYL MTG HOL
Request a Quote Datasheet
Description
CBL TIE 40LB 6IN NAT NYL MTG HOL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY534M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY534M-ND
Cable Ties and Zip Ties 6308-TY534M-ND
CBL TIE 40LB 6IN NAT NYL MTG HOL

CBL TIE 40LB 6IN NAT NYL MTG HOL

Buy Now Datasheet
Tie, Cable; 6 in. (Body); 0.140 in. (Body); 1.125 in. (Max.) (Wire); 40 lbs. - 70092980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 6 in. (Body); 0.140 in. (Body); 1.125 in. (Max.) (Wire); 40 lbs.
70092980
Tie, Cable; 6 in. (Body); 0.140 in. (Body); 1.125 in. (Max.) (Wire); 40 lbs. 70092980
Screw Mount, Cable Ties 1.4 lbs. weight Cable tie with 13.9 " body length and 0.301 " body width.

Screw Mount, Cable Ties

  • 1.4 lbs. weight
    Cable tie with 13.9 " body length and 0.301 " body width.
Supplier's Site
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2661 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2661
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2661
TY-RAP CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:28.7mm; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series; Body Material:Nylon 6.6 RoHS Compliant: Yes

TY-RAP CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:28.7mm; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY534M-ND 70092980 31F2661
Product Name Cable Ties and Zip Ties Tie, Cable; 6 in. (Body); 0.140 in. (Body); 1.125 in. (Max.) (Wire); 40 lbs. Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-029 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details