Thomas & Betts Corporation Cable Ties and Zip Ties TY533MX

Description
CBL TIE 18LB 4IN BLACK NYL MTG H
Request a Quote Datasheet
Description
CBL TIE 18LB 4IN BLACK NYL MTG H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY533MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY533MX-ND
Cable Ties and Zip Ties 6308-TY533MX-ND
CBL TIE 18LB 4IN BLACK NYL MTG H

CBL TIE 18LB 4IN BLACK NYL MTG H

Buy Now Datasheet
Tie, Cable; Nylon 6/6 Weather Resistant; 4 in.; 0.091 in.; #4 Mounting Hole - 70091838 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Nylon 6/6 Weather Resistant; 4 in.; 0.091 in.; #4 Mounting Hole
70091838
Tie, Cable; Nylon 6/6 Weather Resistant; 4 in.; 0.091 in.; #4 Mounting Hole 70091838
4 in. Length, 0.091 in. Width, 18 lbs. Tensile Strength, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Cable tie with 4 " length, 0.091 " width, 18 lbs. tensile strength.

4 in. Length, 0.091 in. Width, 18 lbs. Tensile Strength, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.
Cable tie with 4 " length, 0.091 " width, 18 lbs. tensile strength.

Supplier's Site
Cable Tie, 4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 39C3029 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
39C3029
Cable Tie, 4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 39C3029
CABLE TIE, 4INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:0.091"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series RoHS Compliant: Yes

CABLE TIE, 4INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:0.091"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY533MX-ND 70091838 39C3029
Product Name Cable Ties and Zip Ties Tie, Cable; Nylon 6/6 Weather Resistant; 4 in.; 0.091 in.; #4 Mounting Hole Cable Tie, 4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details