Thomas & Betts Corporation Cable Ties and Zip Ties TY533M

Description
CBL TIE 18LB 4IN NAT NYL MTG HOL
Request a Quote Datasheet
Description
CBL TIE 18LB 4IN NAT NYL MTG HOL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY533M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY533M-ND
Cable Ties and Zip Ties 6308-TY533M-ND
CBL TIE 18LB 4IN NAT NYL MTG HOL

CBL TIE 18LB 4IN NAT NYL MTG HOL

Buy Now Datasheet
Tie, Cable; 4 in. (Body); 0.091 in. (Body); 0.625 in. (Max.) (Wire); 18 lbs. - 70092978 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 4 in. (Body); 0.091 in. (Body); 0.625 in. (Max.) (Wire); 18 lbs.
70092978
Tie, Cable; 4 in. (Body); 0.091 in. (Body); 0.625 in. (Max.) (Wire); 18 lbs. 70092978
Screw Mount, Cable Ties 1.4 lbs. weight Cable tie with 13.9 " body length and 0.301 " body width.

Screw Mount, Cable Ties

  • 1.4 lbs. weight
    Cable tie with 13.9 " body length and 0.301 " body width.
Supplier's Site
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2722 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2722
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2722
TY-RAP CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Mounting Hole; Product Range:-; Accessory Type:Ty-Rap Cable Tie RoHS Compliant: Yes

TY-RAP CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Mounting Hole; Product Range:-; Accessory Type:Ty-Rap Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY533M-ND 70092978 31F2722
Product Name Cable Ties and Zip Ties Tie, Cable; 4 in. (Body); 0.091 in. (Body); 0.625 in. (Max.) (Wire); 18 lbs. Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-080 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details