ABB AB Cable Ties TY529M

Description
Thomas & Betts 7TAG009280R0003 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009280R0003 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531795
Cable Ties 2531795
Thomas & Betts 7TAG009280R0003 Cable Tie

Thomas & Betts 7TAG009280R0003 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY529M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY529M-ND
Cable Ties and Zip Ties 6308-TY529M-ND
CBL TIE 120LB 30IN NATURAL NYLON

CBL TIE 120LB 30IN NATURAL NYLON

Buy Now Datasheet
Cable Tie; 30 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum - 70092976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 30 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum
70092976
Cable Tie; 30 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum 70092976
Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2720 - Newark, An Avnet Company
Chicago, IL, United States
Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2720
Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2720
SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2531795 6308-TY529M-ND 70092976 31F2720
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie; 30 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details