ABB AB Cable Ties and Zip Ties TY528M

Description
CBL TIE 50LB 14 NAT NYLON 2-PC D
Request a Quote Datasheet
Description
CBL TIE 50LB 14 NAT NYLON 2-PC D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY528M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY528M-ND
Cable Ties and Zip Ties 6308-TY528M-ND
CBL TIE 50LB 14 NAT NYLON 2-PC D

CBL TIE 50LB 14 NAT NYLON 2-PC D

Buy Now Datasheet
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16
Fort Worth, TX, USA
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4"
70092966
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4" 70092966
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2718 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2718
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2718
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360.68mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360.68mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY528M-ND 70092966 31F2718
Product Name Cable Ties and Zip Ties Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4" Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details