Thomas & Betts Corporation Cable Ties and Zip Ties TY528M-NDT

Description
TIE 50LB 14.2 DRK BLUE NY DET-AN
Request a Quote Datasheet
Description
TIE 50LB 14.2 DRK BLUE NY DET-AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY528M-NDT-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY528M-NDT-ND
Cable Ties and Zip Ties 6308-TY528M-NDT-ND
TIE 50LB 14.2 DRK BLUE NY DET-AN

TIE 50LB 14.2 DRK BLUE NY DET-AN

Buy Now Datasheet
Cable Ties - 8125435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8125435
Cable Ties 8125435
Thomas & Betts TY528M-NDT Cable Tie

Thomas & Betts TY528M-NDT Cable Tie

Supplier's Site
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts - 22M2105 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts
22M2105
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts 22M2105
TY-RAP DETECTABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:353.6mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Detectable; Product Range:Ty-Rap Series; Colour:Blue RoHS Compliant: Yes

TY-RAP DETECTABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:353.6mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Detectable; Product Range:Ty-Rap Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY528M-NDT-ND 8125435 22M2105
Product Name Cable Ties and Zip Ties Cable Ties Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details