Thomas & Betts Corporation Cable Ties and Zip Ties TY527M-NDT

Description
TIE 120LB 13.4 DRK BLU NY DET-AN
Request a Quote Datasheet
Description
TIE 120LB 13.4 DRK BLU NY DET-AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY527M-NDT-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY527M-NDT-ND
Cable Ties and Zip Ties 6308-TY527M-NDT-ND
TIE 120LB 13.4 DRK BLU NY DET-AN

TIE 120LB 13.4 DRK BLU NY DET-AN

Buy Now Datasheet
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts - 22M2104 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts
22M2104
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts 22M2104
TY-RAP DETECTABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:334.57mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:90mm; Cable Tie Type:Detectable; Product Range:Ty-Rap Series; Colour:Blue RoHS Compliant: Yes

TY-RAP DETECTABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:334.57mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:90mm; Cable Tie Type:Detectable; Product Range:Ty-Rap Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY527M-NDT-ND 22M2104
Product Name Cable Ties and Zip Ties Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers