ABB AB Cable Ties and Zip Ties TY5277MX

Description
CBL TIE 120LB 24.3IN UV BLACK NY
Request a Quote Datasheet
Description
CBL TIE 120LB 24.3IN UV BLACK NY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5277MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5277MX-ND
Cable Ties and Zip Ties 6308-TY5277MX-ND
CBL TIE 120LB 24.3IN UV BLACK NY

CBL TIE 120LB 24.3IN UV BLACK NY

Buy Now Datasheet
Cable Ties - 2531799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531799
Cable Ties 2531799
Thomas & Betts 7TAG009290R0006 Cable Tie

Thomas & Betts 7TAG009290R0006 Cable Tie

Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 88F1571 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
88F1571
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 88F1571
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:617.22mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Weather Resistant; Product Range:-; Colour:Black RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:617.22mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Weather Resistant; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Black; 24.3 in.; 0.270 in.;120 lbs. Tensile Strength, Maximum - 70091835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 24.3 in.; 0.270 in.;120 lbs. Tensile Strength, Maximum
70091835
Tie, Cable; Black; 24.3 in.; 0.270 in.;120 lbs. Tensile Strength, Maximum 70091835
Cable Tie, 24.3 in. Length, 0.270 in. Body Width, 120 lbs. Tensile Strength, Black Color Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Tie, 24.3 in. Length, 0.270 in. Body Width, 120 lbs. Tensile Strength, Black Color
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5277MX-ND 2531799 88F1571 70091835
Product Name Cable Ties and Zip Ties Cable Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Tie, Cable; Black; 24.3 in.; 0.270 in.;120 lbs. Tensile Strength, Maximum
Color Black Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details