ABB AB Cable Ties TY5277M

Description
Thomas & Betts 7TAG009290R0005 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009290R0005 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531798
Cable Ties 2531798
Thomas & Betts 7TAG009290R0005 Cable Tie

Thomas & Betts 7TAG009290R0005 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY5277M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5277M-ND
Cable Ties and Zip Ties 6308-TY5277M-ND
CBL TIE 120LB 24IN NATURAL NYLON

CBL TIE 120LB 24IN NATURAL NYLON

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 93F7727 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
93F7727
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 93F7727
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:617mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:617mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; 24.3 in.; 0.270 in.; 120 lbs. Tensile Strength, Maximum - 70091834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 24.3 in.; 0.270 in.; 120 lbs. Tensile Strength, Maximum
70091834
Tie, Cable; 24.3 in.; 0.270 in.; 120 lbs. Tensile Strength, Maximum 70091834
Cable Tie, 24 in. Length, 0.270 in. Body Width, 120 lbs. Tensile Strength Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Tie, 24 in. Length, 0.270 in. Body Width, 120 lbs. Tensile Strength
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2531798 6308-TY5277M-ND 93F7727 70091834
Product Name Cable Ties Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Tie, Cable; 24.3 in.; 0.270 in.; 120 lbs. Tensile Strength, Maximum
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608687-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details