ABB AB Cable Ties and Zip Ties TY5275M

Description
CBL TIE 120LB 18IN NATURAL NYLON
Request a Quote Datasheet
Description
CBL TIE 120LB 18IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5275M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5275M-ND
Cable Ties and Zip Ties 6308-TY5275M-ND
CBL TIE 120LB 18IN NATURAL NYLON

CBL TIE 120LB 18IN NATURAL NYLON

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 93F7726 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
93F7726
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 93F7726
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:457mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Body Material:Nylon RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:457mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; 18 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum - 70093086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 18 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum
70093086
Cable Tie; 18 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum 70093086
Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5275M-ND 93F7726 70093086
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie; 18 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-298 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details