ABB AB Cable Ties and Zip Ties TY5272MX

Description
CABLE TIE 120LB 9 UV BLK 2-PC DI
Request a Quote Datasheet
Description
CABLE TIE 120LB 9 UV BLK 2-PC DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5272MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5272MX-ND
Cable Ties and Zip Ties 6308-TY5272MX-ND
CABLE TIE 120LB 9 UV BLK 2-PC DI

CABLE TIE 120LB 9 UV BLK 2-PC DI

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F1347 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F1347
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F1347
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:222.25mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:222.25mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Black; 8 in.; 0.270 in.; 120 lbs. Tensile Strength, Maximum - 70091833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 8 in.; 0.270 in.; 120 lbs. Tensile Strength, Maximum
70091833
Tie, Cable; Black; 8 in.; 0.270 in.; 120 lbs. Tensile Strength, Maximum 70091833
Cable Tie, 8 in. Length, 0.270 in. Body Width, 120 lbs. Tensile Strength, Black Color Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Tie, 8 in. Length, 0.270 in. Body Width, 120 lbs. Tensile Strength, Black Color
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5272MX-ND 94F1347 70091833
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Tie, Cable; Black; 8 in.; 0.270 in.; 120 lbs. Tensile Strength, Maximum
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details