ABB AB Cable Ties and Zip Ties TY5272M

Description
CABLE TIE 120LB 9 NAT NYLON 2-PC
Request a Quote Datasheet
Description
CABLE TIE 120LB 9 NAT NYLON 2-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5272M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5272M-ND
Cable Ties and Zip Ties 6308-TY5272M-ND
CABLE TIE 120LB 9 NAT NYLON 2-PC

CABLE TIE 120LB 9 NAT NYLON 2-PC

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 10F8230 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
10F8230
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 10F8230
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:222.25mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:222.25mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; 8.75 in.; 0.27 in.; 120 lbs.Tensile Strength, Maximum - 70092970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 8.75 in.; 0.27 in.; 120 lbs.Tensile Strength, Maximum
70092970
Cable Tie; 8.75 in.; 0.27 in.; 120 lbs.Tensile Strength, Maximum 70092970
Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5272M-ND 10F8230 70092970
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie; 8.75 in.; 0.27 in.; 120 lbs.Tensile Strength, Maximum
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Marker, 19Mm, Yellow; Marker Type Raychem Te Connectivity - 38AC1288 - Newark, An Avnet Company
Specs
Wire & Cable Markers Shrink Tube Marker
View Details
2 suppliers
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details