ABB AB Cable Ties and Zip Ties TY526MX

Description
CBL TIE 30LB 11.1PO UV BLACK
Request a Quote Datasheet
Description
CBL TIE 30LB 11.1PO UV BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY526MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY526MX-ND
Cable Ties and Zip Ties 6308-TY526MX-ND
CBL TIE 30LB 11.1PO UV BLACK

CBL TIE 30LB 11.1PO UV BLACK

Buy Now Datasheet
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) - 70092939 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.)
70092939
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) 70092939
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Cable Ties, Self-Lock, 282Mm L, Nylon, Black, 30Lb, Pk100; Cable Tie Material Abb Thomas & Betts - 90F6112 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Self-Lock, 282Mm L, Nylon, Black, 30Lb, Pk100; Cable Tie Material Abb Thomas & Betts
90F6112
Cable Ties, Self-Lock, 282Mm L, Nylon, Black, 30Lb, Pk100; Cable Tie Material Abb Thomas & Betts 90F6112
CABLE TIES, SELF-LOCK, 282MM L, NYLON, BLACK, 30LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Weather Resistant; Colour:Black RoHS Compliant: Yes

CABLE TIES, SELF-LOCK, 282MM L, NYLON, BLACK, 30LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Weather Resistant; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY526MX-ND 70092939 90F6112
Product Name Cable Ties and Zip Ties Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) Cable Ties, Self-Lock, 282Mm L, Nylon, Black, 30Lb, Pk100; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details