ABB AB Cable Ties and Zip Ties TY526M

Description
CBL TIE 30LB 11.10 PO NAT NYLON
Request a Quote Datasheet
Description
CBL TIE 30LB 11.10 PO NAT NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY526M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY526M-ND
Cable Ties and Zip Ties 6308-TY526M-ND
CBL TIE 30LB 11.10 PO NAT NYLON

CBL TIE 30LB 11.10 PO NAT NYLON

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2716 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2716
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2716
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:281.94mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:281.94mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) - 70092931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.)
70092931
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) 70092931
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY526M-ND 31F2716 70092931
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.)
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details