Thomas & Betts Corporation Cable Ties and Zip Ties TY525M-NDT

Description
TIE 50LB 7.2 DARK BLUE NY DET-AN
Request a Quote Datasheet
Description
TIE 50LB 7.2 DARK BLUE NY DET-AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY525M-NDT-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY525M-NDT-ND
Cable Ties and Zip Ties 6308-TY525M-NDT-ND
TIE 50LB 7.2 DARK BLUE NY DET-AN

TIE 50LB 7.2 DARK BLUE NY DET-AN

Buy Now Datasheet
Cable Ties, Detectable, 185.7Mm L, Nylon, Blue, 50Lbs; Cable Tie Material Abb Thomas & Betts - 21M5354 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Detectable, 185.7Mm L, Nylon, Blue, 50Lbs; Cable Tie Material Abb Thomas & Betts
21M5354
Cable Ties, Detectable, 185.7Mm L, Nylon, Blue, 50Lbs; Cable Tie Material Abb Thomas & Betts 21M5354
CABLE TIES, DETECTABLE, 185.7MM L, NYLON, BLUE, 50LBS; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.7mm; Cable Tie Width:4.826mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Detectable; Product Range:- RoHS Compliant: Yes

CABLE TIES, DETECTABLE, 185.7MM L, NYLON, BLUE, 50LBS; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.7mm; Cable Tie Width:4.826mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Detectable; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY525M-NDT-ND 21M5354
Product Name Cable Ties and Zip Ties Cable Ties, Detectable, 185.7Mm L, Nylon, Blue, 50Lbs; Cable Tie Material Abb Thomas & Betts
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details