Thomas & Betts Corporation Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength) TY525M-CLRS

Description
Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength)
Description
Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength)

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength) - 70092074 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength)
70092074
Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength) 70092074
Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength)

Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength)

Supplier's Site
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Multi Color, 50Lb, Pk100; Cable Tie Material Abb Thomas & Betts - 52M2227 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Multi Color, 50Lb, Pk100; Cable Tie Material Abb Thomas & Betts
52M2227
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Multi Color, 50Lb, Pk100; Cable Tie Material Abb Thomas & Betts 52M2227
TY-RAP CABLE TIE, 185.67MM L, NYLON, MULTI COLOR, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Barb Lock RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, MULTI COLOR, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Barb Lock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 70092074 52M2227
Product Name Ty-Rap Cable Ties, Assorted Colors, 7 in. (min 50 lbs tensile strength) Ty-Rap Cable Tie, 185.67Mm L, Nylon, Multi Color, 50Lb, Pk100; Cable Tie Material Abb Thomas & Betts
Color Black, Brown, Red, Orange, Yellow, Green, Blue, Purple, Gray & White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details